IEC - International Electrotechnical Commission - IEC 60449:1973

Voltage bands for electrical installations of buildings

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1973
Status: replaced
Page Count: 7
ICS Code (Electricity supply systems): 91.140.50
ICS Code (Electrical engineering in general): 29.020
abstract:

Applies to a.c. electrical installations of buildings supplied at a frequency not exceeding 60 Hz and at a nominal voltage up to and including 1 000 V. Defines two voltage bands: Band I covers the... View More

Document History

January 1, 1979
Amendment 1 - Voltage bands for electrical installations of buildings
Classification of d.c. installations according to their nominal voltage. As for a.c. a distinction has been made between two bands when the lower band relates mainly to installations whose voltages...
IEC 60449:1973
January 1, 1973
Voltage bands for electrical installations of buildings
Applies to a.c. electrical installations of buildings supplied at a frequency not exceeding 60 Hz and at a nominal voltage up to and including 1 000 V. Defines two voltage bands: Band I covers the...
Advertisement