IEC - International Electrotechnical Commission - IEC 60455-1A:1980

Specification for solventless polymerisable resinous compounds used for electrical insulation - Part 1: Definitions and general requirements - First supplement: Basis for classification of polymerisable resinous compounds

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1980
Status: replaced
Page Count: 3
ICS Code (Insulating materials in general): 29.035.01
abstract:

Gives the classification of polymerisable resinous compounds based on the temperature of deflection under load of the cured material and on the glass transition temperature.

Document History

IEC 60455-1A:1980
January 1, 1980
Specification for solventless polymerisable resinous compounds used for electrical insulation - Part 1: Definitions and general requirements - First supplement: Basis for classification of polymerisable resinous compounds
Gives the classification of polymerisable resinous compounds based on the temperature of deflection under load of the cured material and on the glass transition temperature.
Advertisement