IEC - International Electrotechnical Commission - IEC 60110:1959
Recommendation for power capacitors for frequencies between 100 and 20 000 Hz (c/s)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1959 |
| Status: | revised |
| Page Count: | 23 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
Document History
January 1, 1973
Recommendation for capacitors for inductive heat generating plants operating at frequencies between 40 and 24 000 Hz
Applies to indoor capacitor units and indoor capacitor banks complete with accessories which are intended for connection to adjustable a.c. voltage systems, to operate in a frequency range from 40 to...
IEC 60110:1959
January 1, 1959
Recommendation for power capacitors for frequencies between 100 and 20 000 Hz (c/s)
A description is not available for this item.