IEC - International Electrotechnical Commission - IEC 60095:1957

Recommendations for lead-acid starter batteries

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1957
Status: revised
Page Count: 20
ICS Code (Acid secondary cells and batteries): 29.220.20
abstract:

Applies to lead-acid accumulator batteries with a rated voltage of 6 V or 12 V, used primarily as a source of starting and ignition current for internal combustion engines and also for the... View More

Document History

IEC 60095:1957
January 1, 1957
Recommendations for lead-acid starter batteries
Applies to lead-acid accumulator batteries with a rated voltage of 6 V or 12 V, used primarily as a source of starting and ignition current for internal combustion engines and also for the auxiliary...
Advertisement