IEC - International Electrotechnical Commission - IEC 60092-504:1994

Electrical installations in ships - Part 504: Special features - Control and instrumentation

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 September 1994
Status: revised
Page Count: 95
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
abstract:

Deals with the design, construction, installation and testing of electrical and electronic equipment used for control and instrumentation on ships.

Document History

September 22, 2016
Electrical installations in ships - Part 504: Automation, control and instrumentation
IEC 60092-504:2016 is available as IEC 60092-504:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
September 22, 2016
Electrical installations in ships - Part 504: Automation, control and instrumentation
IEC 60092-504:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 26, 2011
Corrigendum 1 - Electrical installations in ships - Part 504: Special features - Control and instrumentation
A description is not available for this item.
March 22, 2001
Electrical installations in ships - Part 504: Special features - Control and instrumentation
The contents of the corrigendum of January 2011 have been included in this copy.
IEC 60092-504:1994
September 22, 1994
Electrical installations in ships - Part 504: Special features - Control and instrumentation
Deals with the design, construction, installation and testing of electrical and electronic equipment used for control and instrumentation on ships.
January 1, 1974
Electrical installations in ships - Part 504: Special features - Control and instrumentation
A description is not available for this item.
Advertisement