IEC - International Electrotechnical Commission - IEC 60103D:1975
Aluminium electrolytic capacitors for long life (Type 1) and for general purpose application (Type 2). *Note.-This publication has been superseded by IEC 384-4 (1977), but the supplements 103A, B, C and D are still valid. Fourth supplement.
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1975 |
| Status: | withdrawn |
| Page Count: | 12 |
| ICS Code (Aluminium electrolytic capacitors): | 31.060.50 |
abstract:
Deals with dimensions and spacings of terminations and methods for aluminium electrolytic capacitors with terminations at one end (Style C).
Document History
IEC 60103D:1975
January 1, 1975
Aluminium electrolytic capacitors for long life (Type 1) and for general purpose application (Type 2). *Note.-This publication has been superseded by IEC 384-4 (1977), but the supplements 103A, B, C and D are still valid. Fourth supplement.
Deals with dimensions and spacings of terminations and methods for aluminium electrolytic capacitors with terminations at one end (Style C).