IEC - International Electrotechnical Commission - IEC 60103C:1974
Aluminium electrolytic capacitors for long life (Type 1) and for general purpose application (Type 2). *Note.-This publication has been superseded by IEC 384-4 (1977), but the supplements 103A, B, C and D are still valid. Third supplement.
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1974 |
| Status: | withdrawn |
| Page Count: | 3 |
| ICS Code (Aluminium electrolytic capacitors): | 31.060.50 |
abstract:
Includes the clause covering the preferred dimensions for aluminium electrolytic capacitors with wire terminations at one end (Style C2 and C4).
Document History
IEC 60103C:1974
January 1, 1974
Aluminium electrolytic capacitors for long life (Type 1) and for general purpose application (Type 2). *Note.-This publication has been superseded by IEC 384-4 (1977), but the supplements 103A, B, C and D are still valid. Third supplement.
Includes the clause covering the preferred dimensions for aluminium electrolytic capacitors with wire terminations at one end (Style C2 and C4).