IEC - International Electrotechnical Commission - IEC 62505-1:2009

Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with Un above 1 kV

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 March 2009
Status: revised
Page Count: 121
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

IEC 62505-1:2009 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16,7 Hz, 50 Hz and 60 Hz on... View More

Document History

February 3, 2016
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
IEC 62505-1:2016 is applicable to single-pole and two-pole alternating current (AC) circuit-breakers which are designed for indoor or outdoor fixed installations in tractions systems, and operated...
IEC 62505-1:2009
March 10, 2009
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with Un above 1 kV
IEC 62505-1:2009 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16,7 Hz, 50 Hz and 60 Hz on traction...
Advertisement