IEC - International Electrotechnical Commission - ISO/IEC 29341-4-2:2008
Information technology - UPnP Device Architecture - Part 4-2: Audio Video Device Control Protocol - Level 2 - Media Renderer Device
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 November 2008 |
| Status: | revised |
| Page Count: | 18 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
ISO/IEC 29341-4-2:2008(E) defines a any Consumer Electronics (CE) device that is capable of rendering AV content from the home network. The series of ISO/IEC 29341 publications defines an... View More
Document History
September 14, 2011
Information technology - UPnP device architecture - Part 4-2: Audio Video Device Control Protocol - Level 2 - Media Renderer Device
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-4-2:2011 The MediaRenderer specification...
ISO/IEC 29341-4-2:2008
November 18, 2008
Information technology - UPnP Device Architecture - Part 4-2: Audio Video Device Control Protocol - Level 2 - Media Renderer Device
ISO/IEC 29341-4-2:2008(E) defines a any Consumer Electronics (CE) device that is capable of rendering AV content from the home network. The series of ISO/IEC 29341 publications defines an...