IEC - International Electrotechnical Commission - IEC 60793-2-50:2002
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 January 2002 |
| Status: | revised |
| Page Count: | 45 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
Applies to optical fibre types B1.1, B1.2, B1.3, and categories B2, and B4. It covers requirements common to class B single-mode fibres. It also covers particular requirements for individual fibre... View More
Document History
December 14, 2018
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
IEC 60793-2-50:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 14, 2018
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
IEC 60793-2-50:2018 is available as IEC 60793-2-50:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 19, 2015
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
IEC 60793-2-50:2015 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I....
January 30, 2014
Corrigendum 1 - Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single mode fibres
A description is not available for this item.
December 13, 2012
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
IEC 60793-2-50:2012 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I....
May 27, 2008
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
IEC 60793-2-50:2008 is applicable to optical fibre types B1.1, B1.2, B1.3, and categories B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in...
January 8, 2004
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
Applicable to optical fibre types B1.1, B1.2, B1.3, and categories B2 and B4. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Three types...
IEC 60793-2-50:2002
January 10, 2002
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
Applies to optical fibre types B1.1, B1.2, B1.3, and categories B2, and B4. It covers requirements common to class B single-mode fibres. It also covers particular requirements for individual fibre...