IEC - International Electrotechnical Commission - IEC 62026-6:2001
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 6: Seriplex (Serial Multiplexed Control Bus)
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 November 2001 |
| Status: | withdrawn |
| Page Count: | 81 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
abstract:
Specifies an interface system between single or multiple controllers, and control circuit devices or switching elements. The interface system uses two twisted conductor pairs within one cable -... View More
Document History
IEC 62026-6:2001
November 28, 2001
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 6: Seriplex (Serial Multiplexed Control Bus)
Specifies an interface system between single or multiple controllers, and control circuit devices or switching elements. The interface system uses two twisted conductor pairs within one cable - one...