IEC - International Electrotechnical Commission - IEC 61076-4-111:2002

Connectors for electronic equipment - Part 4-111: Printed board connectors with assessed quality - Detail specification for two-part power connector modules, for printed boards and backplanes having early mating features, and having a basic grid of 2,5 mm in accordance with IEC 60917-1

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 February 2002
Status: withdrawn
Page Count: 35
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

This publication also bears the number QC 480301XX0012 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).

Document History

IEC 61076-4-111:2002
February 12, 2002
Connectors for electronic equipment - Part 4-111: Printed board connectors with assessed quality - Detail specification for two-part power connector modules, for printed boards and backplanes having early mating features, and having a basic grid of 2,5 mm in accordance with IEC 60917-1
This publication also bears the number QC 480301XX0012 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
Advertisement