IEC - International Electrotechnical Commission - IEC 62056-61:2002

Electricity metering - Data exchange for meter reading, tariff and load control - Part 61: Object identification system (OBIS)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 February 2002
Status: revised
Page Count: 25
ICS Code (Electricity supply systems): 91.140.50
ICS Code (Lines, connections and circuits): 33.040.50
abstract:

The OBject Identification System (OBIS) defines the identification codes (ID-codes) for commonly used data items in electricity metering equipment. This part of IEC 62056 specifies the overall... View More

Document History

November 21, 2006
Electricity metering - Data exchange for meter reading, tariff and load control - Part 61: Object identification system (OBIS)
Defines the identification codes (ID-codes) for commonly used data items in electricity metering equipment. This part of IEC 62056 specifies the overall structure of the identification system and the...
IEC 62056-61:2002
February 18, 2002
Electricity metering - Data exchange for meter reading, tariff and load control - Part 61: Object identification system (OBIS)
The OBject Identification System (OBIS) defines the identification codes (ID-codes) for commonly used data items in electricity metering equipment. This part of IEC 62056 specifies the overall...
Advertisement