IEC - International Electrotechnical Commission - IEC 61643-311:2001

Components for low-voltage surge protective devices - Part 311: Specification for gas discharge tubes (GDT)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 October 2001
Status: revised
Page Count: 41
ICS Code (Electronic tubes): 31.100
ICS Code (Other equipment for telecommunication systems): 33.040.99
abstract:

Gas discharge tubes (GDTs) are used for applications up to 1 000 V a.c. or 1 500 V d.c. in communication or signalling circuits. They are defined as a gap, or series of gaps, in an enclosed... View More

Document History

April 11, 2013
Components for low-voltage surge protective devices - Part 311: Performance requirements and test circuits for gas discharge tubes (GDT)
IEC 61643-311:2013 is applicable to gas discharge tubes (GDT) used for overvoltage protection in telecommunications, signalling and low-voltage power distribution networks with nominal system...
IEC 61643-311:2001
October 17, 2001
Components for low-voltage surge protective devices - Part 311: Specification for gas discharge tubes (GDT)
Gas discharge tubes (GDTs) are used for applications up to 1 000 V a.c. or 1 500 V d.c. in communication or signalling circuits. They are defined as a gap, or series of gaps, in an enclosed discharge...
Advertisement