IEC - International Electrotechnical Commission - IEC 61558-2-12:2001
Safety of power transformers, power supply units and similar devices - Part 2-12: Particular requirements for constant voltage transformers
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 June 2001 |
| Status: | revised |
| Page Count: | 37 |
| ICS Code (Transformers. Reactors): | 29.180 |
abstract:
This part 2 of IEC 61558 is intended to be used in conjunction with IEC 61558-1.
This international standard deals with all aspects of safety such as electrical, thermal and... View More
Document History
January 27, 2011
Safety of transformers, reactors, power supply units and combination thereof - Part 2-12: Particular requirements and tests for constant voltage transformers and power supply units for constant voltage
IEC 61558-2-12:2011 deals with the safety of constant voltage transformers for general applications and power supply units for constant voltage for general applications. Constant voltage transformers...
IEC 61558-2-12:2001
June 29, 2001
Safety of power transformers, power supply units and similar devices - Part 2-12: Particular requirements for constant voltage transformers
This part 2 of IEC 61558 is intended to be used in conjunction with IEC 61558-1. This international standard deals with all aspects of safety such as electrical, thermal and mechanical. This part of...