IEC - International Electrotechnical Commission - IEC 61241-4:2001

Electrical apparatus for use in the presence of combustible dust - Part 4: Type of protection "pD"

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 March 2001
Status: replaced
Page Count: 22
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
abstract:

Gives requirements on the design, construction, testing and marking of electrical apparatus for use in combustible dust atmospheres in which a protective gas (air or inert gas), maintained at a... View More

Document History

IEC 61241-4:2001
March 7, 2001
Electrical apparatus for use in the presence of combustible dust - Part 4: Type of protection "pD"
Gives requirements on the design, construction, testing and marking of electrical apparatus for use in combustible dust atmospheres in which a protective gas (air or inert gas), maintained at a...
Advertisement