IEC - International Electrotechnical Commission - IEC 61882:2001
Hazard and operability studies (HAZOP studies) - Application guide
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 May 2001 |
| Status: | revised |
| Page Count: | 113 |
| ICS Code (Quality in general): | 03.120.01 |
| ICS Code (Production. Production management): | 03.100.50 |
| ICS Code (Environmental impact assessment): | 13.020.30 |
abstract:
Provides a guide for HAZOP studies of systems utilizing the specific set of guide words defined in this standard. Also gives guidance on application of the technique and on the HAZOP study... View More
Document History
March 10, 2016
Hazard and operability studies (HAZOP studies) - Application guide
IEC 61882:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 10, 2016
Hazard and operability studies (HAZOP studies) - Application guide
IEC 61882:2016 is available as IEC 61882:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
IEC 61882:2001
May 28, 2001
Hazard and operability studies (HAZOP studies) - Application guide
Provides a guide for HAZOP studies of systems utilizing the specific set of guide words defined in this standard. Also gives guidance on application of the technique and on the HAZOP study procedure,...