IEC - International Electrotechnical Commission - IEC 62118:2000

Nuclear reactor instrumentation - Pressurized water reactor (PWR) of VVER design - Monitoring adequate cooling within the core during shutdown

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 November 2000
Status: withdrawn
Page Count: 55
ICS Code (Nuclear power plants. Safety): 27.120.20
abstract:

Applies to pressurized water reactors (PWRs) of VVER design and presents the requirements for monitoring adequate cooling within the core during hot and cold shutdown conditions. Requirements are... View More

Document History

IEC 62118:2000
November 9, 2000
Nuclear reactor instrumentation - Pressurized water reactor (PWR) of VVER design - Monitoring adequate cooling within the core during shutdown
Applies to pressurized water reactors (PWRs) of VVER design and presents the requirements for monitoring adequate cooling within the core during hot and cold shutdown conditions. Requirements are...
Advertisement