IEC - International Electrotechnical Commission - IEC 60297-5-101:2001
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-101: Subracks and associated plug-in units - Injector/extractor handle
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 January 2001 |
| Status: | replaced |
| Page Count: | 12 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
abstract:
Specifies dimensions which will ensure dimensional interchangeability of subracks and associated plug-in units using the extended features of a plug-in unit injector/extractor handle added to IEC... View More
Document History
IEC 60297-5-101:2001
January 24, 2001
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-101: Subracks and associated plug-in units - Injector/extractor handle
Specifies dimensions which will ensure dimensional interchangeability of subracks and associated plug-in units using the extended features of a plug-in unit injector/extractor handle added to IEC...