IEC - International Electrotechnical Commission - IEC PAS 62204:2000

Standard method for measuring and using the temperature coefficient of resistance to determine the temperature of a metallization line

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 November 2000
Status: withdrawn
Page Count: 25
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

Aims at determining the temperature coefficient of resistance (at a given reference temperature) of aluminium and aluminium-alloy thin-film metallization that are used in microelectronic circuits... View More

Document History

IEC PAS 62204:2000
November 28, 2000
Standard method for measuring and using the temperature coefficient of resistance to determine the temperature of a metallization line
Aims at determining the temperature coefficient of resistance (at a given reference temperature) of aluminium and aluminium-alloy thin-film metallization that are used in microelectronic circuits and...
Advertisement