IEC - International Electrotechnical Commission - IEC 61300-3-7:2000
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 November 2000 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Aims at measuring the wavelength dependence of attenuation and the return loss in a single mode fibre optic device, at the same time.
Document History
July 7, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
IEC 61300-3-7:2021 describes methods available to measure the wavelength dependence of attenuation and return loss of two-port, single mode passive optical components. It is not, however, applicable...
January 26, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
IEC 61300-3-7:2009 describes the various methods available to measure the wavelength dependence of attenuation and return loss, of single-mode passive optical components (POC) used in fibre-optic...
IEC 61300-3-7:2000
November 28, 2000
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss
Aims at measuring the wavelength dependence of attenuation and the return loss in a single mode fibre optic device, at the same time.