IEC - International Electrotechnical Commission - IEC 60318-2:1998
Electroacoustics - Simulators of human head and ear - Part 2: An interim acoustic coupler for the calibration of audiometric earphones in the extended high-frequency range
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 August 1998 |
| Status: | replaced |
| Page Count: | 19 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
Specifies two different adapters and the removable conical ring to be used with the IEC 60318-1 ear simulator to provide an interim acoustic coupler for the calibration of certain audiometric... View More
Document History
IEC 60318-2:1998
August 7, 1998
Electroacoustics - Simulators of human head and ear - Part 2: An interim acoustic coupler for the calibration of audiometric earphones in the extended high-frequency range
Specifies two different adapters and the removable conical ring to be used with the IEC 60318-1 ear simulator to provide an interim acoustic coupler for the calibration of certain audiometric...