IEC - International Electrotechnical Commission - IEC 61358:1996
Acceptance inspection for direct connected alternating current static watt-hour meters for active energy (Classes 1 and 2)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 May 1996 |
| Status: | replaced |
| Page Count: | 58 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Electricity supply systems): | 91.140.50 |
abstract:
Applies to newly manufactured direct connected alternating current static watt-hour meters of classes 1 and 2, covered by IEC 61036, which are produced and delivered in quantities of 50 and... View More
Document History
IEC 61358:1996
May 1, 1996
Acceptance inspection for direct connected alternating current static watt-hour meters for active energy (Classes 1 and 2)
Applies to newly manufactured direct connected alternating current static watt-hour meters of classes 1 and 2, covered by IEC 61036, which are produced and delivered in quantities of 50 and above....