IEC - International Electrotechnical Commission - IEC 60354:1991
Loading guide for oil-immersed power transformers
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 October 1991 |
| Status: | replaced |
| Page Count: | 157 |
| ICS Code (Transformers. Reactors): | 29.180 |
abstract:
Provides recommendations for the specification and loading of power transformers complying with IEC 60076, from the point of view of operating temperatures and thermal ageing. Gives... View More
Document History
May 1, 1992
Corrigendum 1 - Loading guide for oil-immersed power transformers
A description is not available for this item.
IEC 60354:1991
October 15, 1991
Loading guide for oil-immersed power transformers
Provides recommendations for the specification and loading of power transformers complying with IEC 60076, from the point of view of operating temperatures and thermal ageing. Gives recommendations...
January 1, 1972
Loading guide for oil-immersed power transformers
Provides recommendations for the specification and loading of power transformers complying with IEC 76, from the point of view of operating temperatures and thermal ageing. Gives recommendations for...