IEC - International Electrotechnical Commission - IEC 60762:1983
Aluminium alloy electrical conductor wires used in polyolefin insulated telecommunication cables
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1983 |
| Status: | withdrawn |
| Page Count: | 11 |
| ICS Code (Lines, connections and circuits): | 33.040.50 |
| ICS Code (Wires): | 29.060.10 |
abstract:
Applies to annealed aluminium alloy conductors of diameter not greater than 1 mm. Prescribes physical and mechanical property values which may be used internationally for this type of wire in... View More
Document History
January 1, 1985
Amendment 1 - Aluminium alloy electrical conductor wires used in polyolefin insulated telecommunication cables
Deletes the free loop bend test and adds the 0.2% proof stress value.
IEC 60762:1983
January 1, 1983
Aluminium alloy electrical conductor wires used in polyolefin insulated telecommunication cables
Applies to annealed aluminium alloy conductors of diameter not greater than 1 mm. Prescribes physical and mechanical property values which may be used internationally for this type of wire in...