IEC - International Electrotechnical Commission - IEC 60149-3A:1976
First supplement
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1976 |
| Status: | withdrawn |
| Page Count: | 14 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
abstract:
Describes a socket compatible with two-pin crystal holder outlines Types AA, AB and DA to DE 12.35 mm (0.486 in) pin-spacing of IEC 122-3, Quartz crystal units for oscillators.
Chassis and... View More
Document History
IEC 60149-3A:1976
January 1, 1976
First supplement
Describes a socket compatible with two-pin crystal holder outlines Types AA, AB and DA to DE 12.35 mm (0.486 in) pin-spacing of IEC 122-3, Quartz crystal units for oscillators. Chassis and printed...