IEC - International Electrotechnical Commission - IEC 60149-3:1975
Sockets and accessories for electronic plug-in devices - Part 3: Sockets for crystal holders
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1975 |
| Status: | withdrawn |
| Page Count: | 14 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
abstract:
Contains two article sheets for two-pin sockets, one for 12.34 mm (0.486 in) nominal pin-spacing and the other for 12.7 mm (0.5 in) nominal pin-spacing (Types AA and AF respectively of IEC... View More
Document History
IEC 60149-3:1975
January 1, 1975
Sockets and accessories for electronic plug-in devices - Part 3: Sockets for crystal holders
Contains two article sheets for two-pin sockets, one for 12.34 mm (0.486 in) nominal pin-spacing and the other for 12.7 mm (0.5 in) nominal pin-spacing (Types AA and AF respectively of IEC 122).