IEC - International Electrotechnical Commission - IEC 60130-11:1971

Connectors for frequencies below 3 MHz. Part 11: Edge socket connectors with closed ends and having a contact spacing of 2.54 mm (0.1 in) mating either with board mounted connectors or printed wiring boards with edge board contacts

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1971
Status: withdrawn
Page Count: 27
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

Specifies IEC type designation, dimensions, gauges and ratings for 11, 18, 25 and 33 contact connectors for printed wiring boards having a nominal thickness of 1.6 mm (0.063 in). Establishes... View More

Document History

IEC 60130-11:1971
January 1, 1971
Connectors for frequencies below 3 MHz. Part 11: Edge socket connectors with closed ends and having a contact spacing of 2.54 mm (0.1 in) mating either with board mounted connectors or printed wiring boards with edge board contacts
Specifies IEC type designation, dimensions, gauges and ratings for 11, 18, 25 and 33 contact connectors for printed wiring boards having a nominal thickness of 1.6 mm (0.063 in). Establishes climatic...
Advertisement