IEC - International Electrotechnical Commission - IEC 60132-5:1966
Rotary wafer switches (low current rating). Part 5: Rotary wafer switches with two-hole mounting; maximum 26 positions; maximum diameter 60 mm
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1966 |
| Status: | withdrawn |
| Page Count: | 25 |
| ICS Code (Switches): | 29.120.40 |
abstract:
Specifies IEC type designation requirements for the construction and contact arrangement, dimensions, electrical ratings and order sheets to be completed when ordering a switch. Establishes one... View More
Document History
IEC 60132-5:1966
January 1, 1966
Rotary wafer switches (low current rating). Part 5: Rotary wafer switches with two-hole mounting; maximum 26 positions; maximum diameter 60 mm
Specifies IEC type designation requirements for the construction and contact arrangement, dimensions, electrical ratings and order sheets to be completed when ordering a switch. Establishes one...