IEC - International Electrotechnical Commission - IEC 60132-4:1966

Rotary wafer switches (low current rating). Part 4: Rotary wafer switches with central mounting; maximum 12 positions; maximum diameter 40 mm

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1966
Status: withdrawn
Page Count: 31
ICS Code (Switches): 29.120.40
abstract:

Specifies IEC type designation, construction, dimensions, ratings and order sheets to be completed when ordering switches. Establishes four climatic categories and a schedule for type tests.

Document History

IEC 60132-4:1966
January 1, 1966
Rotary wafer switches (low current rating). Part 4: Rotary wafer switches with central mounting; maximum 12 positions; maximum diameter 40 mm
Specifies IEC type designation, construction, dimensions, ratings and order sheets to be completed when ordering switches. Establishes four climatic categories and a schedule for type tests.
Advertisement