IEC - International Electrotechnical Commission - IEC 60131-3:1969
Lever switches. Part 3: Requirements for switches of Type 2, quick-make, quick-break (toggle switches)
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1969 |
| Status: | withdrawn |
| Page Count: | 13 |
| ICS Code (Switches): | 29.120.40 |
abstract:
Based on 250 V, 3 A switches suitable for two climatic categories. Overall dimensions for single and double-pole switches are given, together with electrical rating, operating forces, and a... View More
Document History
IEC 60131-3:1969
January 1, 1969
Lever switches. Part 3: Requirements for switches of Type 2, quick-make, quick-break (toggle switches)
Based on 250 V, 3 A switches suitable for two climatic categories. Overall dimensions for single and double-pole switches are given, together with electrical rating, operating forces, and a schedule...