IEC - International Electrotechnical Commission - ISO/IEC 18052:2011

Information technology -- Telecommunications and information exchange between systems -- Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 August 2011
Status: revised
Page Count: 565
ICS Code (Network layer): 35.100.30
abstract:

ISO/IEC 18052:2011 specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051 (ECMA-269), Services for Computer Supported Telecommunications Applications (CSTA)... View More

Document History

September 4, 2012
Information technology -- Telecommunications and information exchange between systems -- ASN.1 for Computer Supported Telecommunications Applications (CSTA) Phase III
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 18052:2012 specifies application protocol data...
ISO/IEC 18052:2011
August 26, 2011
Information technology -- Telecommunications and information exchange between systems -- Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
ISO/IEC 18052:2011 specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051 (ECMA-269), Services for Computer Supported Telecommunications Applications (CSTA)...
July 27, 2000
Information technology -- Telecommunications and information exchange between systems -- Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
A description is not available for this item.
Advertisement