IEC - International Electrotechnical Commission - IEC TS 60318-7:2011
Electroacoustics - Simulators of human head and ear - Part 7: Head and torso simulator for acoustic measurement of hearing aids
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 February 2011 |
| Status: | revised |
| Page Count: | 35 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
IEC/TS 60318-7:2011(E) describes a head and torso simulator (manikin) intended for the measurement of air-conduction hearing aids in the frequency range from 100 Hz to 10 000 Hz. The device... View More
Document History
April 12, 2017
Electroacoustics - Simulators of human head and ear - Part 7: Head and torso simulator for the measurement of air-conduction hearing aids
IEC TS 60318-7:2017(E) describes a head and torso simulator, or manikin, intended for the measurement of air-conduction hearing aids in the frequency range from 100 Hz to 16 000 Hz. The manikin...
IEC TS 60318-7:2011
February 24, 2011
Electroacoustics - Simulators of human head and ear - Part 7: Head and torso simulator for acoustic measurement of hearing aids
IEC/TS 60318-7:2011(E) describes a head and torso simulator (manikin) intended for the measurement of air-conduction hearing aids in the frequency range from 100 Hz to 10 000 Hz. The device consists...