IEC - International Electrotechnical Commission - IEC 61937-3:2003
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 format
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 May 2003 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Audio systems): | 33.160.30 |
abstract:
specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the AC-3 format.
The contents of the corrigendum... View More
Document History
September 22, 2020
Amendment 1 - Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
A description is not available for this item.
September 22, 2020
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
IEC 61937-3:2017 describes the method used to convey non-linear PCM bitstreams encoded according to the AC-3 and enhanced AC-3 formats. This third edition of IEC 61937-3 cancels and replaces the...
July 28, 2017
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
IEC 61937-3:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 28, 2017
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
IEC 61937-3:2017 is available as IEC 61937-3:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
November 7, 2007
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
IEC 61937-3:2007 describes the method used to convey non-linear PCM bitstreams encoded according to the AC-3 and enhanced AC-3 formats. This second edition cancels and replaces the first edition...
March 11, 2004
Corrigendum 1 - Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 format
A description is not available for this item.
IEC 61937-3:2003
May 16, 2003
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 format
specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the AC-3 format. The contents of the corrigendum of March...