IEC - International Electrotechnical Commission - IEC 62236-4:2003
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 April 2003 |
| Status: | revised |
| Page Count: | 45 |
| ICS Code (Electromagnetic compatibility (EMC)): | 33.100 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
Specifies limits for electromagnetic emission and immunity for signalling and telecommunications apparatus.
Document History
February 15, 2018
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
IEC 62236-4:2018 is also available as IEC 62236-4:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 15, 2018
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
IEC 62236-4:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 12, 2008
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
IEC 62236-4:2008 specifies limits for emission and immunity and provides performance criteria for signalling and telecommunications apparatus which may interfere with other apparatus in the railway...
IEC 62236-4:2003
April 24, 2003
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
Specifies limits for electromagnetic emission and immunity for signalling and telecommunications apparatus.