IEC - International Electrotechnical Commission - IEC 60034-5:1968
Rotating electrical machines - Part 5: Degrees of protection by enclosures for rotating machinery
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1968 |
| Status: | revised |
| Page Count: | 32 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
abstract:
Describes definitions for standard degrees of protection provided by enclosures; protection of machines against harmful effects due to the ingress of water; designation for these protective... View More
Document History
January 19, 2024
Corrigendum 1 - Rotating electrical machines - Part 5: Degrees of protection provided by the integral design of rotating electrical machines (IP code) - Classification
A description is not available for this item.
April 29, 2020
Rotating electrical machines - Part 5: Degrees of protection provided by the integral design of rotating electrical machines (IP code) - Classification
IEC 60034-5:2020 is available as IEC 60034-5:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
April 29, 2020
Rotating electrical machines - Part 5: Degrees of protection provided by the integral design of rotating electrical machines (IP code) - Classification
IEC 60034-5:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 28, 2006
Rotating electrical machines - Part 5: Degrees of protection provided by the integral design of rotating electrical machines (IP code) - Classification
Gives definitions for standard degrees of protection provided by enclosures; protection of machines against harmful effects due to the ingress of water; protection of machines against ingress of...
September 13, 2006
Amendment 1 - Rotating electrical machines - Part 5: Degrees of protection provided by the integral design of rotating electrical machines (IP code) - Classification
A description is not available for this item.
June 11, 2001
Corrigendum 1 - Rotating electrical machines - Part 5: Degrees of protection provided by the integral design of rotating electrical machines (IP code) - Classification
A description is not available for this item.
December 21, 2000
Rotating electrical machines - Part 5: Degrees of protection provided by the integral design of rotating electrical machines (IP code) - Classification
Gives definitions for standard degrees of protection provided by enclosures; protection of machines against harmful effects due to the ingress of water; protection of machines against ingress of...
February 15, 1991
Rotating electrical machines - Part 5: Classification of degrees of protection provided by enclosures of rotating electrical machines (IP code)
Describes definitions for standard degrees of protection provided by enclosures; protection of machines against harmful effects due to the ingress of water; designation for these protective degrees,...
January 1, 1981
Rotating electrical machines - Part 5: Classification of degrees of protection provided by enclosures for rotating machines
A description is not available for this item.
IEC 60034-5:1968
January 1, 1968
Rotating electrical machines - Part 5: Degrees of protection by enclosures for rotating machinery
Describes definitions for standard degrees of protection provided by enclosures; protection of machines against harmful effects due to the ingress of water; designation for these protective degrees,...