IEC - International Electrotechnical Commission - IEC 61291-4:2003
Optical amplifiers - Part 4: Multichannel applications - Performance specification template
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 May 2003 |
| Status: | revised |
| Page Count: | 31 |
| ICS Code (Optic amplifiers): | 33.180.30 |
abstract:
Applies to optical amplifier (OA) devices and sub-systems to be used in multichannel applications.The object is to provide a frame for the preparation of product specifications on the performances... View More
Document History
November 24, 2011
Optical amplifiers - Part 4: Multichannel applications - Performance specification template
IEC 61291-4:2011 applies to optical amplifier (OA) devices and sub-systems to be used in multichannel applications. For single channel applications, use IEC 61291-2. The object of this performance...
July 23, 2008
Optical amplifiers - Part 4: Multichannel applications - Performance specification template
IEC 61291-4:2008 applies to optical amplifier (OA) devices and sub-systems to be used in multichannel applications. The object of this performance specification template is to provide a frame for the...
IEC 61291-4:2003
May 20, 2003
Optical amplifiers - Part 4: Multichannel applications - Performance specification template
Applies to optical amplifier (OA) devices and sub-systems to be used in multichannel applications.The object is to provide a frame for the preparation of product specifications on the performances of...