IEC - International Electrotechnical Commission - IEC 60216-5:2003
Electrical insulating materials - Thermal endurance properties - Part 5: Determination of relative thermal endurance index (RTE) of an insulating material
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 January 2003 |
| Status: | revised |
| Page Count: | 39 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Specifies the experimental and calculation procedures to be used for deriving the relative thermal endurance index of a material from experimental data obtained in accordance with the instructions... View More
Document History
November 18, 2022
Electrical insulating materials - Thermal endurance properties - Part 5: Determination of relative temperature index (RTI) of an insulating material
IEC 60216-5:2022 specifies the experimental and calculation procedures to be used for deriving the relative temperature index of a material from experimental data obtained in accordance with the...
November 18, 2022
Electrical insulating materials - Thermal endurance properties - Part 5: Determination of relative temperature index (RTI) of an insulating material
IEC 60216-5:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 60216-5:2022...
December 18, 2009
Corrigendum 1 - Electrical insulating materials - Thermal endurance properties - Part 5: Determination of relative thermal endurance index (RTE) of an insulating material
A description is not available for this item.
March 11, 2008
Electrical insulating materials - Thermal endurance properties - Part 5: Determination of relative thermal endurance index (RTE) of an insulating material
IEC 60216-5 specifies the experimental and calculation procedures to be used for deriving the relative thermal endurance index of a material from experimental data obtained in accordance with the...
IEC 60216-5:2003
January 17, 2003
Electrical insulating materials - Thermal endurance properties - Part 5: Determination of relative thermal endurance index (RTE) of an insulating material
Specifies the experimental and calculation procedures to be used for deriving the relative thermal endurance index of a material from experimental data obtained in accordance with the instructions of...