IEC - International Electrotechnical Commission - IEC 61300-2-1:2003

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 January 2003
Status: revised
Page Count: 7
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Details a procedure for evaluating the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service.

The... View More

Document History

January 23, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
IEC 61300-2-1:2023 is available as IEC 61300-2-1:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 23, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
IEC 61300-2-1:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 14, 2010
Corrigendum 1 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
A description is not available for this item.
August 18, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
IEC 61300-2-1:2009 evaluates the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service. Changes from the previous...
Corrigendum 1 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
IEC 61300-2-1-Ed.2 Corrigendum 1 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
IEC 61300-2-1:2003
January 21, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
Details a procedure for evaluating the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service. The contents of the...
June 14, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
A description is not available for this item.
Advertisement