IEC - International Electrotechnical Commission - IEC 62148-9:2003

Fibre optic active components and devices - Package and interface standards - Part 9: SFF MU duplex 10-pin transceivers

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 February 2003
Status: replaced
Page Count: 23
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Provides the physical interface specifications for the SFF MU duplex 10-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical... View More

Document History

Corrigendum 1 - Fibre optic active components and devices - Package and interface standards - Part 9: SFF MU duplex 10-pin transceivers
A description is not available for this item.
IEC 62148-9:2003
February 10, 2003
Fibre optic active components and devices - Package and interface standards - Part 9: SFF MU duplex 10-pin transceivers
Provides the physical interface specifications for the SFF MU duplex 10-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical...
Advertisement