IEC - International Electrotechnical Commission - IEC 62148-2:2003
Fibre optic active components and devices - Package and interface standards - Part 2: SFF MT-RJ 10-pin transceivers
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 February 2003 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
abstract:
Provides the physical interface specifications for the SFF MT-RJ 10-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical... View More
Document History
December 15, 2010
Fibre optic active components and devices - Package and interface standards - Part 2: SFF 10-pin transceivers
IEC 62148-2:2010 covers the physical interface specifications for the SFF MT-RJ/LC/MU duplex 10-pin fibre optic transceiver module family. With respect to the previous edition, this edition includes...
June 11, 2003
Corrigendum 1 - Fibre optic active components and devices - Package and interface standards - Part 2: SFF MT-RJ 10-pin transceivers
A description is not available for this item.
IEC 62148-2:2003
February 10, 2003
Fibre optic active components and devices - Package and interface standards - Part 2: SFF MT-RJ 10-pin transceivers
Provides the physical interface specifications for the SFF MT-RJ 10-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical...