IEC - International Electrotechnical Commission - IEC 61811-10:2002
Electromechanical elementary relays of assessed quality - Part 10: Sectional specification - Relays for industrial application
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 November 2002 |
| Status: | replaced |
| Page Count: | 21 |
| ICS Code (Relays): | 29.120.70 |
abstract:
IEC 61811-10:2002 is based on the basic relay standard IEC 61810-1 as well as on the generic specification IEC 61811-1 and selects from IEC 61810-7 the appropriate test and measurement procedures... View More
Document History
IEC 61811-10:2002
November 21, 2002
Electromechanical elementary relays of assessed quality - Part 10: Sectional specification - Relays for industrial application
IEC 61811-10:2002 is based on the basic relay standard IEC 61810-1 as well as on the generic specification IEC 61811-1 and selects from IEC 61810-7 the appropriate test and measurement procedures to...