IEC - International Electrotechnical Commission - IEC 60603-7-7:2002

Connectors for electronic equipment - Part 7-7: Detail specification for 8-way, shielded, free and fixed connectors, for data transmission with frequencies up to 600 MHz (category 7, shielded)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 April 2002
Status: revised
Page Count: 80
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

Covers 8 way connectors, up to 4 pairs, to be used up to 600 MHz, when used with an appropriate cable. These cables are specified in the IEC 61156 series and used in cabling systems specified in... View More

Document History

May 31, 2010
Connectors for electronic equipment - Part 7-7: Detail specification for 8-way, shielded, free and fixed connectors for data transmission with frequencies up to 600 MHz
IEC 60603-7-7:2010 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7 and IEC 60603-7-1, and...
June 22, 2006
Connectors for electronic equipment - Part 7-7: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 600 MHz
Covers 8 way connectors, up to 4 pairs, and specifies mechanical and environmental requirements, and electrical transmission requirements for frequencies up to 600 MHz. These connectors are typically...
IEC 60603-7-7:2002
April 30, 2002
Connectors for electronic equipment - Part 7-7: Detail specification for 8-way, shielded, free and fixed connectors, for data transmission with frequencies up to 600 MHz (category 7, shielded)
Covers 8 way connectors, up to 4 pairs, to be used up to 600 MHz, when used with an appropriate cable. These cables are specified in the IEC 61156 series and used in cabling systems specified in...
Advertisement