IEC - International Electrotechnical Commission - IEC 61523-2:2002

Delay and power calculation standards - Part 2: Pre-layout delay calculation specification for CMOS ASIC libraries

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 May 2002
Status: withdrawn
Page Count: 38
ICS Code (IT applications in industry): 35.240.50
abstract:

Applies to CMOS ASIC libraries which contain cell based primitives and memories to be used during the pre-layout design phase of logic simulation, timing verification and logic synthesis.The delay... View More

Document History

IEC 61523-2:2002
May 17, 2002
Delay and power calculation standards - Part 2: Pre-layout delay calculation specification for CMOS ASIC libraries
Applies to CMOS ASIC libraries which contain cell based primitives and memories to be used during the pre-layout design phase of logic simulation, timing verification and logic synthesis.The delay...
Advertisement