IEC - International Electrotechnical Commission - IEC 60684-3-211:2002

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 211: Heat-shrinkable sleeving, semi-rigid polyolefin, shrink ratio 2:1

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 May 2002
Status: revised
Page Count: 15
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the requirements for semi-rigid, heat-shrinkable polyolefin sleeving with a nominal shrink ratio of 2:1 that has been found suitable for temperatures up to 135 °C.

Type 1: General... View More

Document History

February 15, 2007
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 211: Heat-shrinkable sleeving, semi-rigid polyolefin, shrink ratio 2:1
IEC 60684-3-211:2007 gives the requirements for four types of semi-rigid, heat-shrinkable polyolefin sleeving with a nominal shrink ratio of 2:1 that has been found suitable for temperatures up to...
IEC 60684-3-211:2002
May 21, 2002
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 211: Heat-shrinkable sleeving, semi-rigid polyolefin, shrink ratio 2:1
Gives the requirements for semi-rigid, heat-shrinkable polyolefin sleeving with a nominal shrink ratio of 2:1 that has been found suitable for temperatures up to 135 °C. Type 1: General purpose,...
May 31, 1992
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheet 211: Heat-shrinkable sleeving, general purpose, semi-rigid polyolefin, shrink ratio 2:1
Gives requirements for general purpose, semi-rigid, heat- shrinkable polyolefin sleeving with a nominal minimum shrink ratio of 2:1, for type 1: Flame retarded, opaque colours; for type 2: Not...
Advertisement