IEC - International Electrotechnical Commission - IEC PAS 61162-100:2002
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 100: Single talker and multiple listeners - Extra requirements to IEC 61162-1 for the UAIS
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 April 2002 |
| Status: | replaced |
| Page Count: | 35 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
abstract:
Is a publicly available specification providing information on the necessary interface standards for use with the UAIS, which are not available in the current issue of IEC 61162-1 Ed 2. The... View More
Document History
IEC PAS 61162-100:2002
April 9, 2002
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 100: Single talker and multiple listeners - Extra requirements to IEC 61162-1 for the UAIS
Is a publicly available specification providing information on the necessary interface standards for use with the UAIS, which are not available in the current issue of IEC 61162-1 Ed 2. The interface...