IEC - International Electrotechnical Commission - IEC 60851-4:1996

Methods of test for winding wires - Part 4: Chemical properties

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 October 1996
Status: revised
Page Count: 24
ICS Code (Wires): 29.060.10
abstract:

Specifies the following tests: - Test 12: Resistance to solvents; - Test 16: Resistance to refrigerants; - Test 17: Solderability; - Test 20: Resistance to transformer oil

Document History

July 6, 2016
Winding wires - Test methods - Part 4: Chemical properties
IEC 60851-4:2016 specifies the following chemical properties tests: - Test 12: Resistance to solvents; - Test 16: Resistance to refrigerants; - Test 17: Solderability; - Test 20: Resistance to...
Winding wires - Test methods - Part 4: Chemical properties
Specifies the following tests: - Test 12: Resistance to solvents; - Test 16: Resistance to refrigerants; - Test 17: Solderability; - Test 20: Resistance to transformer oil This consolidated version...
January 27, 2005
Amendment 2 - Winding wires - Test methods - Part 4: Chemical properties
A description is not available for this item.
November 26, 1997
Winding wires - Test methods - Part 4: Chemical properties
Specifies the following tests: - Test 12: Resistance to solvents; - Test 16: Resistance to refrigerants; - Test 17: Solderability; - Test 20: Resistance to transformer oil This consolidated version...
September 5, 1997
Amendment 1 - Methods of test for winding wires - Part 4: Chemical properties
A description is not available for this item.
IEC 60851-4:1996
October 24, 1996
Methods of test for winding wires - Part 4: Chemical properties
Specifies the following tests: - Test 12: Resistance to solvents; - Test 16: Resistance to refrigerants; - Test 17: Solderability; - Test 20: Resistance to transformer oil
August 31, 1992
Amendment 1 - Methods of test for winding wires. Part 4: Chemical properties.
A description is not available for this item.
September 30, 1985
Methods of test for winding wires. Part 4: Chemical properties.
A description is not available for this item.
Advertisement