IEC - International Electrotechnical Commission - IEC 60433:1980

Characteristics of string insulator units of the long rod type

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1980
Status: revised
Page Count: 17
ICS Code (Insulators): 29.080.10
abstract:

Prescribes specified values for the electrical and mechanical characteristics and for the principal dimensions of string insulator units of the long rod type with insulating parts of ceramic... View More

Document History

January 12, 2021
Insulators for overhead lines with a nominal voltage above 1000 V - Ceramic insulators for AC systems - Characteristics of insulator units of the long rod type
IEC 60433:2021 is applicable to string insulator units of the long rod type with insulating parts of ceramic material intended for use in AC overhead power lines with a nominal voltage greater than...
January 12, 2021
Insulators for overhead lines with a nominal voltage above 1000 V - Ceramic insulators for AC systems - Characteristics of insulator units of the long rod type
IEC 60433:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 25, 1998
Insulators for overhead lines with a nominal voltage above 1 000 V - Ceramic insulators for a.c. systems - Characteristics of insulator units of the long rod type
Prescribes specified values for the electrical and mechanical characteristics and for the principal dimensions of string insulator units of the long rod type with insulating parts of ceramic material...
IEC 60433:1980
January 1, 1980
Characteristics of string insulator units of the long rod type
Prescribes specified values for the electrical and mechanical characteristics and for the principal dimensions of string insulator units of the long rod type with insulating parts of ceramic material...
January 1, 1973
Characteristics of string insulator units of the long rod type
Prescribes specified values for the electrical and mechanical characteristics and for the principal dimensions of string insulator units of the long rod type with insulating parts of ceramic material...
Advertisement