IEC - International Electrotechnical Commission - IEC 60829:1988
Methods of test for the determination of the ignitability of solid electrical insulating materials when exposed to electrically heated wire sources
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1988 |
| Status: | replaced |
| Page Count: | 22 |
| ICS Code (Insulating gases): | 29.040.20 |
abstract:
These test methods are applicable to solid electrical insulating materials and are intended to serve as an indication of their ignitability when using an electrically heated wire as an igniting... View More
Document History
IEC 60829:1988
January 1, 1988
Methods of test for the determination of the ignitability of solid electrical insulating materials when exposed to electrically heated wire sources
These test methods are applicable to solid electrical insulating materials and are intended to serve as an indication of their ignitability when using an electrically heated wire as an igniting...