IEC - International Electrotechnical Commission - IEC TR 60771:1983
Calculation of maximum overall diameter of cables and specification of the minimum tensile strength of suspension strand for low-frequency cables with polyolefin insulation and moisture barrier polyolefin sheath
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1983 |
| Status: | withdrawn |
| Page Count: | 9 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Describes the method of calculation of the maximum overall diameter of cables listed in IEC 60708-2, 60708-3 and 60708-4.
Specifies also the minimum tensile strength of the suspension... View More
Document History
IEC TR 60771:1983
January 1, 1983
Calculation of maximum overall diameter of cables and specification of the minimum tensile strength of suspension strand for low-frequency cables with polyolefin insulation and moisture barrier polyolefin sheath
Describes the method of calculation of the maximum overall diameter of cables listed in IEC 60708-2, 60708-3 and 60708-4. Specifies also the minimum tensile strength of the suspension strand. This...